The TPS62056DGSR is a synchronous step-down DC-DC converter in a 10-pin VSSOP package, measuring 3.00 mm × 3.00 mm, designed to provide a fixed 3.3-V output at up to 800 mA from an input voltage range of 2.7 V to 10 V. It operates at a typical switching frequency of 850 kHz, achieves up to 95% efficiency, and includes power-save mode for light loads and forced PWM mode for low-noise operation. The device has a quiescent current of 12 µA (typical), supports synchronization to an external clock up to 1.2 MHz, and features overcurrent and overtemperature protection. It operates over a junction temperature range of -40°C to 85°C and includes an open-drain power-good output and low-battery detection.
3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 034332-TPS62056DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 850kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: TPS62056
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LTC1504AIS8-3.3; LTC1504IS8-3.3; LTC1504AIS8-3.3#TR;
Introduction Date: July 01, 2004
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG BUCK 3.3V 800MA 10VSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK 3.3V 800MA 10VSSOP
IC REG BUCK 3.3V 800MA 10VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62056DGSR | 296-27024-2-ND | 034332-TPS62056DGSR | TPS62056DGSR | TPS62056DGSR | TPS62056DGSR | TPS62056DGSR |
| Product Name | TPS62056 3.3-V Output, 800-mA, 10V Vin, 95% Efficient Step-Down Converter in MSOP-10 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62056DGSR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-VSSOP | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |