Texas Instruments TPS62170 3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package TPS62170DSGT

Description
3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet
Description
3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62170 3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package - TPS62170DSGT - Texas Instruments
Dallas, TX, United States
TPS62170 3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package
TPS62170DSGT
TPS62170 3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package TPS62170DSGT
3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package 8-WSON -40 to 85

3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170DSGT - 1272873-TPS62170DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170DSGT
1272873-TPS62170DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170DSGT 1272873-TPS62170DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1272873-TPS62170DSGT Series: DCS-Control Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: TPS62170 Output Voltage: 0.9V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-WSON (2x2) Output Voltage MAX: 6V Input Voltage MIN: 3V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): LTC3103EMSE#TRMPBF; LTC3103IDD#PBF; LTC3103IDD#TRPBF; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272873-TPS62170DSGT
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62170
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (2x2)
Output Voltage MAX: 6V
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LTC3103EMSE#TRMPBF; LTC3103IDD#PBF; LTC3103IDD#TRPBF;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30229-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30229-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30229-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30229-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30229-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30229-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30229-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30229-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30229-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62170DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62170DSGT
Voltage Regulators - DC DC Switching Regulators TPS62170DSGT
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62170DSGT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62170DSGT
Voltage Regulators - DC DC Switching Regulators TPS62170DSGT
IC REG BUCK ADJ 500MA 8WSON

IC REG BUCK ADJ 500MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62170DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62170DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62170DSGT
IC REG BUCK ADJ 500MA 8WSON

IC REG BUCK ADJ 500MA 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62170DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62170DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62170DSGT
IC REG BUCK ADJ 500MA 8WSON

IC REG BUCK ADJ 500MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62170DSGT 1272873-TPS62170DSGT 296-30229-2-ND TPS62170DSGT TPS62170DSGT TPS62170DSGT TPS62170DSGT
Product Name TPS62170 3?17V 0.5A Step-Down Converter with DCS-Control in 2x2 QFN package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170DSGT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 6 volts 0.9000 volts 0.9000 to 6 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data