Texas Instruments TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? TPS62160DGKT

Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? - TPS62160DGKT - Texas Instruments
Dallas, TX, United States
TPS62160 3V-17V 1A Step-Down Converters with DCS-Control?
TPS62160DGKT
TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? TPS62160DGKT
3V-17V 1A Step-Down Converters with DCS-Control? 8-VSSOP -40 to 85

3V-17V 1A Step-Down Converters with DCS-Control? 8-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30318-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30318-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30318-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30318-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30318-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30318-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30318-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30318-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30318-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DGKT - 1272869-TPS62160DGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DGKT
1272869-TPS62160DGKT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DGKT 1272869-TPS62160DGKT
Manufacturer: Texas Instruments Win Source Part Number: 1272869-TPS62160DGKT Series: DCS-Control Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: TPS62160 Output Voltage: 0.9V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Output Voltage MAX: 6V Input Voltage MIN: 3V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): LTC3607IMSE#TRPBF; LTC3607EMSE#TRPBF; LTC3607IMSE#PBF; Introduction Date: November 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Portable Devices, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Multimedia

Manufacturer: Texas Instruments
Win Source Part Number: 1272869-TPS62160DGKT
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: TPS62160
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Voltage MAX: 6V
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LTC3607IMSE#TRPBF; LTC3607EMSE#TRPBF; LTC3607IMSE#PBF;
Introduction Date: November 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Portable Devices, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Multimedia

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62160DGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62160DGKT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62160DGKT
IC REG BUCK ADJUSTABLE 1A 8VSSOP

IC REG BUCK ADJUSTABLE 1A 8VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62160DGKT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62160DGKT
Voltage Regulators - DC DC Switching Regulators TPS62160DGKT
IC REG BUCK ADJUSTABLE 1A 8VSSOP

IC REG BUCK ADJUSTABLE 1A 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62160DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62160DGKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62160DGKT
IC REG BUCK ADJ 1A 8VSSOP

IC REG BUCK ADJ 1A 8VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62160DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62160DGKT
Voltage Regulators - DC DC Switching Regulators TPS62160DGKT
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62160DGKT 296-30318-1-ND 1272869-TPS62160DGKT TPS62160DGKT TPS62160DGKT TPS62160DGKT TPS62160DGKT
Product Name TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DGKT PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VSSOP,WSON Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 6 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 to 6 volts
Unlock Full Specs
to access all available technical data