The TPS62207 is a high-efficiency synchronous step-down DC-DC converter designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries, delivering up to 300 mA output current with up to 95% efficiency. It operates from a 2.5-V to 6-V input voltage range and provides a fixed 1.2-V output voltage. The device features a 1-MHz fixed-frequency PWM operation, 15-µA typical quiescent current in power save mode, and 100% duty cycle for low-dropout operation. It is housed in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm, and operates over a junction temperature range of -40°C to 85°C.
1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054631-TPS62207DBVRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62207DBVRG4 | 054631-TPS62207DBVRG4 |
| Product Name | TPS62207 1.2-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62207DBVRG4 |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.2 volts | 1.2 volts |