Texas Instruments TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260DRVTG4

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62260DRVTG4 - Texas Instruments
Dallas, TX, United States
TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62260DRVTG4
TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260DRVTG4
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVTG4 - 1112385-TPS62260DRVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVTG4
1112385-TPS62260DRVTG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVTG4 1112385-TPS62260DRVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112385-TPS62260DRVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112385-TPS62260DRVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62260DRVTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62260DRVTG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62260DRVTG4-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62260DRVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62260DRVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62260DRVTG4
IC REG BUCK ADJ 600MA 6WSON

IC REG BUCK ADJ 600MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62260DRVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62260DRVTG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62260DRVTG4
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62260DRVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62260DRVTG4
Voltage Regulators - DC DC Switching Regulators TPS62260DRVTG4
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62260DRVTG4 1112385-TPS62260DRVTG4 TPS62260DRVTG4-ND TPS62260DRVTG4 TPS62260DRVTG4 TPS62260DRVTG4
Product Name TPS62260 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260DRVTG4 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT,SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts
Unlock Full Specs
to access all available technical data