4A Processor Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1.16V, 1.2V) 1 Output 2.5A 16-UFBGA, DSBGA
4A Processor Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85 Product overview: TPS62366AYZHR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62366AYZHR can be used for catalog matching and distributor lookup.
Switching Regulator, Current/voltage-mode
Manufacturer: Texas Instruments
Win Source Part Number: 805880-TPS62366AYZHR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2.5A
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.5V (1.16V, 1.2V)
Synchronous Rectifier: Yes
Supplier Device Package: 16-DSBGA (2.24x2.16)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 1.77V
Manufacturer Package: 16-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS62366A
IC REG BCK ADJ/PROG 2.5A 16DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1.16V, 1.2V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BUCK ADJ 2.5A 16DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62366AYZHR | 296-34861-2-ND | 739-TPS62366AYZHR | TPS62366AYZHR | 805880-TPS62366AYZHR | TPS62366AYZHR | TPS62366AYZHR | TPS62366AYZHR |
| Product Name | TPS62366A 4A Processor Supply with I2C Compatible Interface and Remote Sense | Voltage Regulators - DC DC Switching Regulators | 4A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62366AYZHR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; DSBGA16 | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 1.77 volts | 0.5000 to 1.77 volts | 1.77 volts | 1.77 volts | 0.5000 to 1.77 volts | 0.5000 volts | ||
| IOUT | 4 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |