Texas Instruments TPS62130 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package TPS62130RGTR

Description
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62130 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package - TPS62130RGTR - Texas Instruments
Dallas, TX, United States
TPS62130 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package
TPS62130RGTR
TPS62130 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package TPS62130RGTR
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62130RGTR - 034352-TPS62130RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62130RGTR
034352-TPS62130RGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62130RGTR 034352-TPS62130RGTR
Manufacturer: Texas Instruments Win Source Part Number: 034352-TPS62130RGTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: TPS62130 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 6V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): TPS62130AQRGTTQ1; TPS62130AQRGTRQ1; LT1506IR-SYNC; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034352-TPS62130RGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS62130
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 6V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): TPS62130AQRGTTQ1; TPS62130AQRGTRQ1; LT1506IR-SYNC;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37682-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37682-6-ND
Voltage Regulators - DC DC Switching Regulators 296-37682-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37682-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37682-1-ND
Voltage Regulators - DC DC Switching Regulators 296-37682-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-37682-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-37682-2-ND
Voltage Regulators - DC DC Switching Regulators 296-37682-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62130RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62130RGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62130RGTR
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62130RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62130RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62130RGTR
IC REG BUCK ADJ 3A 16VQFN

IC REG BUCK ADJ 3A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62130RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62130RGTR
Voltage Regulators - DC DC Switching Regulators TPS62130RGTR
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62130RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62130RGTR
Voltage Regulators - DC DC Switching Regulators TPS62130RGTR
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62130RGTR 034352-TPS62130RGTR 296-37682-6-ND TPS62130RGTR TPS62130RGTR TPS62130RGTR TPS62130RGTR
Product Name TPS62130 3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62130RGTR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; QFN Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 6.3 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts 0.9000 to 6 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670405PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771TMM/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
8 suppliers
5.5A 600kHz Voltage Regulator IC - 739-LM22676MRE-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 5 volts
IOUT 3 amps
View Details
2 suppliers