Texas Instruments TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62290DRVRG4

Description
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote
Description
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62290DRVRG4 is a 1-A synchronous step-down DC/DC converter designed for battery-powered portable applications, operating from an input voltage range of 2.3 V to 6.0 V with a fixed switching frequency of 2.25 MHz. It features power save mode for high efficiency at light loads, a typical quiescent current of 15 μA, and 100% duty cycle for low dropout. The device is housed in a 2-mm × 2-mm × 0.8-mm 6-pin WSON package (DRV) with an exposed thermal pad connected to ground. It operates over a free air temperature range of -40°C to 85°C and maintains ±1.5% output voltage accuracy in PWM mode. The part is manufactured with a NIPDAU lead finish and complies with Level-1-260C-UNLIM moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The TPS62290DRVRG4 is a 1-A synchronous step-down DC/DC converter designed for battery-powered portable applications, operating from an input voltage range of 2.3 V to 6.0 V with a fixed switching frequency of 2.25 MHz. It features power save mode for high efficiency at light loads, a typical quiescent current of 15 μA, and 100% duty cycle for low dropout. The device is housed in a 2-mm × 2-mm × 0.8-mm 6-pin WSON package (DRV) with an exposed thermal pad connected to ground. It operates over a free air temperature range of -40°C to 85°C and maintains ±1.5% output voltage accuracy in PWM mode. The part is manufactured with a NIPDAU lead finish and complies with Level-1-260C-UNLIM moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package - TPS62290DRVRG4 - Texas Instruments
Dallas, TX, United States
TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package
TPS62290DRVRG4
TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62290DRVRG4
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290DRVRG4 - 055726-TPS62290DRVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290DRVRG4
055726-TPS62290DRVRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290DRVRG4 055726-TPS62290DRVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055726-TPS62290DRVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055726-TPS62290DRVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62290DRVRG4 055726-TPS62290DRVRG4
Product Name TPS62290 2.25MHz 1A Step-Down Converter in 2x2mm SON Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62290DRVRG4
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable
Package Type Other; SON Other; 6-SON (2x2)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products