Texas Instruments TPS62162 3V-17V 1A Step-Down Converters with DCS-Control? TPS62162DSGR

Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote Datasheet
Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62162 3V-17V 1A Step-Down Converters with DCS-Control? - TPS62162DSGR - Texas Instruments
Dallas, TX, United States
TPS62162 3V-17V 1A Step-Down Converters with DCS-Control?
TPS62162DSGR
TPS62162 3V-17V 1A Step-Down Converters with DCS-Control? TPS62162DSGR
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62162DSGR - 081709-TPS62162DSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62162DSGR
081709-TPS62162DSGR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62162DSGR 081709-TPS62162DSGR
Manufacturer: Texas Instruments Win Source Part Number: 081709-TPS62162DSGR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: TPS62162 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LTC3624EDD-23.3#PBF; LTC3624IMSE-23.3#TRP BF; LTC3624HMSE-23.3#PBF ; LTC3624IDD-23.3#PBF; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081709-TPS62162DSGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: TPS62162
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LTC3624EDD-23.3#PBF; LTC3624IMSE-23.3#TRPBF; LTC3624HMSE-23.3#PBF; LTC3624IDD-23.3#PBF;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43671-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43671-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43671-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43671-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43671-6-ND
Voltage Regulators - DC DC Switching Regulators 296-43671-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43671-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43671-1-ND
Voltage Regulators - DC DC Switching Regulators 296-43671-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62162DSGR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62162DSGR
Voltage Regulators - DC DC Switching Regulators TPS62162DSGR
IC REG BUCK 3.3V 1A 8WSON

IC REG BUCK 3.3V 1A 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62162DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62162DSGR
Voltage Regulators - DC DC Switching Regulators TPS62162DSGR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62162DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62162DSGR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62162DSGR
IC REG BUCK 3.3V 1A 8WSON

IC REG BUCK 3.3V 1A 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62162DSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62162DSGR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62162DSGR
IC REG BUCK 3.3V 1A 8WSON

IC REG BUCK 3.3V 1A 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62162DSGR 081709-TPS62162DSGR 296-43671-2-ND TPS62162DSGR TPS62162DSGR TPS62162DSGR TPS62162DSGR
Product Name TPS62162 3V-17V 1A Step-Down Converters with DCS-Control? PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62162DSGR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; WSON Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data