The TPS62200DBVT is a high-efficiency synchronous step-down DC-DC converter in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates from a 2.5-V to 6-V input voltage range and provides up to 300 mA output current with an adjustable output voltage from 0.7 V to the input voltage. The device operates at a fixed 1-MHz switching frequency and enters power save mode at light loads, drawing a typical quiescent current of 15 µA. It features 100% duty cycle low-dropout operation and includes soft start. The operating junction temperature range is -40°C to 150°C, with a commercial operating ambient range of -40°C to 85°C. The device meets human body model ESD rating of ±2000 V and charged device model ESD rating of ±500 V.
Adjustable, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 300mA SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 034366-TPS62200DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 300mA SC-74A, SOT-753
IC REG BUCK ADJ 300MA SOT23-5
IC REG BUCK ADJ 300MA SOT23-5
IC REG BUCK ADJ 300MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62200DBVT | 296-27026-1-ND | 034366-TPS62200DBVT | TPS62200DBVT | TPS62200DBVT | TPS62200DBVT | TPS62200DBVT |
| Product Name | TPS62200 Adjustable, 300-mA, 95% Efficient Step-Down Converter in SOT-23 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62200DBVT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7000 to 6 volts | 0.7000 to 6 volts | 0.7000 volts | 0.7000 to 6 volts | 0.7000 volts | 0.7000 volts |