Texas Instruments TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62222DDCT

Description
1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote Datasheet
Description
1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 - TPS62222DDCT - Texas Instruments
Dallas, TX, United States
TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23
TPS62222DDCT
TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62222DDCT
1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62222DDCT - 055721-TPS62222DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62222DDCT
055721-TPS62222DDCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62222DDCT 055721-TPS62222DDCT
Manufacturer: Texas Instruments Win Source Part Number: 055721-TPS62222DDCT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055721-TPS62222DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS62222DDCT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 0.4A, 1850kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62222DDTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62222DDTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62222DDTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62222DDDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62222DDDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62222DDDKR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62222DDCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62222DDCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62222DDCT-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62222DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62222DDCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62222DDCT
IC REG BUCK 1.8V 400MA SOT23-5

IC REG BUCK 1.8V 400MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62222DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62222DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62222DDCT
IC REG BUCK 1.8V 400MA SOT23-5

IC REG BUCK 1.8V 400MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62222DDCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62222DDCT
Voltage Regulators - DC DC Switching Regulators TPS62222DDCT
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62222DDCT 055721-TPS62222DDCT TPS62222DDCT 296-TPS62222DDTR-ND TPS62222DDCT TPS62222DDCT TPS62222DDCT
Product Name TPS62222 1.8-V Output, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62222DDCT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
DC DC Switching Controllers - 5962-8670405PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20144MHX - 041067-LM20144MHX - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-HTSSOP
View Details
DC DC Switching Controllers - 5962-8670407PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details