The TPS62125 is a high-efficiency synchronous step-down converter providing up to 300 mA output current with an input voltage range of 3 V to 17 V and an adjustable output voltage range of 1.2 V to 10 V. It features a precise enable comparator with adjustable hysteresis consuming 6 µA quiescent current, seamless transition between PFM and PWM modes, and a DCS-Control scheme for low output ripple. The device includes a power good open-drain output and output discharge function, operates at up to 1 MHz switching frequency, and supports 100% duty cycle mode. It is offered in a 2 mm × 2 mm 8-pin WSON package with an exposed thermal pad that must be connected to ground. The component is rated for operation from -40 °C to 85 °C.
3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034351-TPS62125DSGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: TPS62125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 10V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): MAX77596ETBC+T; MAX77596ETBC+; TPS62125DSGT; ;
Introduction Date: March 01, 2012
Country of Origin: Malaysia
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad
IC REG BUCK ADJ 300MA 8WSON
IC REG BUCK ADJ 300MA 8WSON
IC REG BUCK ADJ 300MA 8WSON
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 300mA 8-WFDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62125DSGR | 034351-TPS62125DSGR | 296-39445-6-ND | TPS62125DSGR | TPS62125DSGR | TPS62125DSGR | TPS62125DSGR |
| Product Name | TPS62125 3V-17V, 300mA Buck Converter With Adjustable Enable Threshold And Hysteresis | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62125DSGR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; WSON | Other; 8-WSON (2x2) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.2 to 10 volts | 1.2 volts | 1.2 to 10 volts | 1.2 volts | 1.2 volts | 1.2 to 10 volts |