Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57
Product Name Notes
2-A, Fast-Transient, Low-Dropout Voltage Regulator, TPS7A7200-EP 20-VQFN -40 to 125
Average Current Mode Synchronous Buck Controller with 5-Bit DAC 28-SOIC 0 to 70
Average Current Mode Synchronous Buck Controller with 5-Bit DAC 28-TSSOP 0 to 70
Enhanced Product 17 V, 1.5 A Synchronous Step-Down Converter 16-QFN -55 to 125
Enhanced Product 17 V, 1.5 A, Synchronous Step-Down Converter 16-QFN -55 to 125
Enhanced Product 17-V, 1.5-A, Synchronous Step-Down Converter 16-QFN -55 to 125
Enhanced Product 2.2-V to 4-V, 14-A Output Synchronous Buck PWM Switcher 28-HTSSOP -55 to 125
Enhanced Product 250-Ma Ldo Voltage Regulator With Power-Good Output 8-VSSOP -55 to 125
Enhanced Product 3-V To 6-V In, 3-A Out, Synchronous-Buck Pwm Switchers W/ Integrated Fets 20-HTSSOP -55 to 125
Enhanced Product 3-V To 6-V Input, 6-A Output Synchronous Buck Pwm Switcher W/ Integr. Fets 28-HTSSOP -55 to 125
Enhanced Product 3-V To 6-V Input, 6-A Output Synchronous Buck Pwm Switcher W/Integr. Fets 28-HTSSOP -55 to 125
Enhanced Product 3-V To 6-V, 3-A Output Synchronous-Buck Pwm Switcher W/Integrated Fets 20-HTSSOP -55 to 125
Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher 28-HTSSOP -40 to 125
Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher 28-HTSSOP -55 to 125
Enhanced Product 4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller 20-VQFN -55 to 125
Enhanced Product 4.5-V To 20-V Input 3-A Output Synchronous Pwm Switcher W/Integrated Fet 16-HTSSOP -55 to 125
Enhanced Product 4.5-V To 20-V Input, 3-A Output Synchronous Pwm Switches W/ Integrated Fet 16-HTSSOP -55 to 125
Enhanced Product 5.5V to 36V Input, 2A, 500kHz Step Down Converter 8-SOIC -55 to 125
Enhanced Product 5.5V to 36V Input, 3A, 500kHz Step Down Converter 8-SO PowerPAD -55 to 125
Enhanced Product 5.5V to 36V Input, 3A, 500kHz Step-Down Converter 20-HTSSOP -55 to 125
Enhanced Product 5.5V to 36V Input, 5A, 500kHz Step-Down Converter 8-SO PowerPAD -55 to 125
Enhanced Product 5.5V to 36V, 1A, 500kHz Step Down SWIFT? Converter 8-SOIC -55 to 125
Enhanced Product 50 mA, 24 V, 3.2 uA Supply Current, Low Dropout, Linear Regulator 5-SC70 -55 to 125
Enhanced Product Cap-Free Nmos 150-Ma Low Dropout Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
Enhanced Product Cap-Free, Nmos, 150 Ma Low Dropout Regulator With Reverse Current Protect 5-SOT-23
Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 5-SOT-23 -55 to 125
Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 6-SOT-223 -55 to 125
Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 8-SON -55 to 125
Enhanced Product Cap-Free, Nmos, 400-Ma Low-Dropout Regulator W/ Reverse Current Protection 5-SOT-23 -55 to 125
Enhanced Product Dual Output Two-Phase Synchronous Buck Dc/Dc Controller 30-TSSOP -40 to 125
Enhanced Product Dual Output Two-Phase Synchronous Buck Dc/Dc Controller 30-TSSOP -55 to 125
Enhanced Product Dual Pulse-Width-Modulati on Control Circuits 16-SOIC -55 to 125
Enhanced Product Dual, 250-mA Output, Ultra-Low Noise, High PSRR, Low-Dropout, Linear Regulator 10-VSON -55 to 125
Enhanced Product Dual-Output Ldo Voltage Regulator W/ Power-Up Sequencing 20-HTSSOP -55 to 125
Enhanced Product Dual-Output Low-Dropout Voltage Regulators 28-HTSSOP -55 to 125
Enhanced Product Dual-Output Low-Dropout Voltage Regulators W/Power Up Sequencing 24-HTSSOP -55 to 125
Enhanced Product Fast Trans Respon Volt Regulators 20-HTSSOP -40 to 125
Enhanced Product Fast Trans Respon Volt Regulators 20-HTSSOP -55 to 125
Enhanced Product Fast Trans Response Volt Regulators 20-HTSSOP -40 to 125
Enhanced Product Fast Transient Response Voltage Regulators 20-HTSSOP -40 to 125
Enhanced Product Fast-Trans-Resp 1.5-A Ldo V-Reg W/Power Good 20-HTSSOP -55 to 125
Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Enhanced Product Fast-Transient-Respo nse 1-A Low-Dropout Voltage Regulators 20-HTSSOP -55 to 125
Enhanced Product Fast-Transient-Respo nse 1.5-A Low-Dropout Voltage Regulator 20-HTSSOP -40 to 125
Enhanced Product Fast-Transient-Respo nse 500-Ma Low-Dropout Voltage Regulators 20-HTSSOP -40 to 125
Enhanced Product Fast-Transient-Respo nse 500-Ma Low-Dropout Voltage Regulators 20-HTSSOP -55 to 125
Enhanced Product Low Input Voltage, 0.7V, Boost Converter with 5.5?A Quiescent Current 6-SC70 -55 to 125
Enhanced Product Low Input Voltage, Cap Free 150-Ma Low-Dropout Linear Regulators 5-SOT-23 -55 to 125
Enhanced Product Precision Low Dropout Linear Controllers 16-SOIC -40 to 105
Enhanced Product Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Trans. Resp., Prgrm. Soft Start 20-VQFN -55 to 125
Enhanced Product Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Volt. Range 8-SOIC -55 to 100
Enhanced Product Ultra Low-Power 10 Ma Ldo Linear Regulators With Power Good 5-SC70 -55 to 125
Enhanced Product Ultra Low-Power 10-Ma Ldo Linear Regulators W/ Pg Output 5-SC70 -55 to 125
Enhanced Product Ultra Low-Power 100mA Low Dropout Linear Regulators 5-SOT-23 -55 to 150
Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 5-SOT-23 -55 to 125
Enhanced Product Ultralow Noise High Psrr Fast Rf 100-Ma Low-Dropout Linear Regulator 6-SOT-23 -40 to 125
Enhanced Product Ultralow-Noise High Psrr Fast Rf 200-Ma Low-Dropout Linear Regulators 5-SOT-23 -40 to 125
Enhanced Product Ultralow-Noise, High Psrr, Fast Rf 200-Ma Low-Dropout Linear Regulators 6-SOT-23 -40 to 125
Enhanced Product Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -55 to 125
Enhanced Product Wide Input Synchronous Buck Controller 16-HTSSOP -55 to 125
Enhanced Product Wide-Input-Range Non-Synchronous Voltage-Mode Controller 8-SOIC -55 to 125
High Frequency, Multimode Synchronous Controller 16-PDIP 0 to 70
High Frequency, Multimode Synchronous Controller 16-TSSOP 0 to 70
HIGH INPUT VOLTAGE BUCK-BOOST CONVERTER WITH 2-A SWITCH CURRENT 10-WSON -55 to 125
Integrated, 5-A 40-V Wide Input Range Boost/SEPIC/Flyback DC-DC Regulator 16-WQFN -55 to 125
Low Power Synchronous Boost Converter 8-PDIP 0 to 70
Low Power Synchronous Boost Converter 8-SOIC 0 to 70
Low Power Synchronous Boost Converter 8-TSSOP 0 to 70
Single Output LDO, 500mA, Adj.(15 to 1.25V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70
Single Output LDO, 500mA, Fixed(12V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70
Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC 0 to 70
TPS54060-EP- 0.5-A, 60V Step Down DC/DC Converter with Eco-Mode 10-MSOP-PowerPAD -55 to 125

<< Prev