The TPS62208 is a high-efficiency synchronous step-down DC-DC converter designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input voltage range and provides up to 300 mA output current with efficiency up to 95%. The device features a fixed switching frequency of 1 MHz, enters power save mode at light loads with a typical quiescent current of 15 µA, and supports 100% duty cycle for low-dropout operation. It is available in a 5-pin SOT-23 package with a body size of 2.90 mm × 1.60 mm and operates over a junction temperature range of -40°C to 85°C.
1.875-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055719-TPS62208DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.875V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 300mA SC-74A, SOT-753
IC REG BUCK 1.875V 300MA SOT23-5
IC REG BUCK 1.875V 300MA SOT23-5
IC REG BUCK 1.875V 300MA SOT23-5
Buck Switching Regulator IC Positive Fixed 1.875V 1 Output 300mA SC-74A, SOT-753
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62208DBVR | 055719-TPS62208DBVR | 296-TPS62208DBVRDKR-ND | TPS62208DBVR | TPS62208DBVR | TPS62208DBVR | TPS62208DBVR |
| Product Name | TPS62208 1.875-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62208DBVR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.88 volts | 1.88 volts | 1.88 volts | 1.88 volts | 1.88 volts | 1.88 to ? volts |