Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 800mA, 800mA 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1317665-TPS62423QDRC
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
Other Part Number: 2156-TPS62423QDRCRQ1
Product Status: Active
Moisture Sensitivity Level (MSL): Vendor Undefined
IC REG BUCK 1.2V/1.8V DL 10VSON
IC REG BUCK 1.2V/1.8V DL 10VSON
Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 800mA, 800mA 10-VFDFN Exposed Pad
Switching Regulator IC Output
Switching Voltage Regulators Automotive 2.25-MHz Fixed VOUT Dual 800mA Step-Down Converter for ADAS Camera applications 10-VSON -40 to 125
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-52026-2-ND | 1317665-TPS62423QDRCRQ1 | TPS62423QDRCRQ1 | TPS62423QDRCRQ1 | TPS62423QDRCRQ1 | TPS62423QDRCRQ1 | TPS62423QDRCRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.2 to 1.8 volts | 1.2 volts | 1.2 to ? volts |