2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-SON -40 to 85
Buck Switching Regulator IC Positive Programmable 0.9V, 1.15V 1 Output 400mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.9V, 1.15V 1 Output 400mA 6-WDFN Exposed Pad
IC REG BUCK PROG 400MA 6SON
Buck Switching Regulator IC Positive Programmable 0.9V, 1.15V 1 Output 400mA 6-WDFN Exposed Pad
IC REG BUCK PROG 400MA 6SON
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62270DRVT | 296-TPS62270DRVTCT-ND | TPS62270DRVT | TPS62270DRVT | TPS62270DRVT |
| Product Name | TPS62270 2.25MHz 400mA Step-Down Converter with Selectable VOUT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 1.15 volts | 0.9000 to 1.15 volts | 0.9000 to ? volts | 0.9000 volts |