The TPS62150A-Q1 is a synchronous step-down DC-DC converter designed for automotive applications, offering a 3-V to 17-V input voltage range and up to 1 A continuous output current with an adjustable output voltage from 0.9 V to 6 V. It features a DCS-Control™ topology, operates at a typical switching frequency of 2.5 MHz, and includes power save mode with a quiescent current of 17 µA. The device is packaged in a 3-mm × 3-mm VQFN-16 package with an exposed thermal pad and is qualified to AEC-Q100 Grade 1 with an operating junction temperature range of -40°C to 125°C. It supports pin-selectable output voltage, programmable soft start, and power good output, and is pin-compatible with the TPS62130A-Q1.
TPS62150A-Q1 3 to 17-V 1-A AUTOMOTIVE Step-Down Converter in 3 ? 3 QFN Package 16-QFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad
Win Source Part Number: 1006913-TPS62150AQRG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, DCS-Control™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.9V
Synchronous Rectifier: Yes
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-37879-6,2156-TPS
Base Product Number: TPS62150
IC REG BUCK ADJ 1A 16VQFN
Switching Voltage Regulators Converter
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 16QFN
IC REG BUCK ADJUSTABLE 1A 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62150AQRGTTQ1 | 296-37879-2-ND | 1006913-TPS62150AQRGTTQ1 | TPS62150AQRGTTQ1 | TPS62150AQRGTTQ1 | TPS62150AQRGTTQ1 | TPS62150AQRGTTQ1 | TPS62150AQRGTTQ1 |
| Product Name | TPS62150A-Q1 TPS62150A-Q1 3 to 17-V 1-A AUTOMOTIVE Step-Down Converter in 3 ? 3 QFN Package | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; Tape & Reel | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 6.3 volts | 0.9000 to 6 volts | 0.9000 volts | 0.9000 to 6 volts | 0.9000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |