Manufacturer: Texas Instruments
Win Source Part Number: 900871-TPS622311DRYT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS622311
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25627-6, -296-25627-1-ND, -TPS622311DRYT-NDR, 296-25627-1, 296-25627-2
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.1V 500MA 6SON
IC REG BUCK 1.1V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 500mA 6-UFDFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900871-TPS622311DRYT | 296-25627-2-ND | TPS622311DRYT | TPS622311DRYT | TPS622311DRYT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS622311DRYT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 6-SON (1.45x1) | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification |