Texas Instruments TPS62182 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter TPS62182YZFR

Description
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85
Request a Quote Datasheet
Description
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62182 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter - TPS62182YZFR - Texas Instruments
Dallas, TX, United States
TPS62182 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter
TPS62182YZFR
TPS62182 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter TPS62182YZFR
4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85

4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62182YZFR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62182YZFR-ND
Voltage Regulators - DC DC Switching Regulators TPS62182YZFR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 24-UFBGA, DSBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62182YZFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62182YZFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62182YZFR
IC REG BUCK 3.3V 6A 24DSBGA

IC REG BUCK 3.3V 6A 24DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62182YZFR
Switching Voltage Regulators TPS62182YZFR
Switching Voltage Regulators 4-15V,6A,Ultr-Sm Sol Size,2-Ph SD Cnvrtr

Switching Voltage Regulators 4-15V,6A,Ultr-Sm Sol Size,2-Ph SD Cnvrtr

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62182YZFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62182YZFR
Voltage Regulators - DC DC Switching Regulators TPS62182YZFR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 24-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 24-UFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62182YZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62182YZFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62182YZFR
IC REG BUCK 3.3V 6A 24DSBGA

IC REG BUCK 3.3V 6A 24DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62182YZFR TPS62182YZFR-ND TPS62182YZFR TPS62182YZFR TPS62182YZFR TPS62182YZFR
Product Name TPS62182 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 24-UFBGA, DSBGA Other; 24-UFBGA, DSBGA
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Phase Interleaving,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data