Texas Instruments TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package TPS62132RGTT

Description
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package - TPS62132RGTT - Texas Instruments
Dallas, TX, United States
TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package
TPS62132RGTT
TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package TPS62132RGTT
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1316329-TPS62132RGTT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1316329-TPS62132RGTT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1316329-TPS62132RGTT
Win Source Part Number: 1316329-TPS62132RGTT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: DCS-Control™ Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Current - Output: 3A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 3.3V Synchronous Rectifier: Yes Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS62132RGTT-ND,296- 30224-6,TEXTISTPS621 32RGTT,296-30224-2,2 96-30224-1,2156-TPS6 2132RGTT Base Product Number: TPS62132

Win Source Part Number: 1316329-TPS62132RGTT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: DCS-Control™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS62132RGTT-ND,296-30224-6,TEXTISTPS62132RGTT,296-30224-2,296-30224-1,2156-TPS62132RGTT
Base Product Number: TPS62132

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30224-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30224-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30224-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30224-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30224-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30224-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30224-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30224-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30224-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62132RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62132RGTT
Voltage Regulators - DC DC Switching Regulators TPS62132RGTT
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62132RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62132RGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62132RGTT
IC REG BUCK 3.3V 3A 16QFN

IC REG BUCK 3.3V 3A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62132RGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62132RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62132RGTT
IC REG BUCK 3.3V 3A 16VQFN

IC REG BUCK 3.3V 3A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62132RGTT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62132RGTT
Voltage Regulators - DC DC Switching Regulators TPS62132RGTT
IC REG BUCK 3.3V 3A 16QFN

IC REG BUCK 3.3V 3A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62132RGTT 1316329-TPS62132RGTT 296-30224-1-ND TPS62132RGTT TPS62132RGTT TPS62132RGTT TPS62132RGTT
Product Name TPS62132 3-17V 3A Step-Down Converter in 3x3 QFN Package Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; QFN Other; Tape & Reel Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data