Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 798061-TPS621351RGXT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 11-VFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5A
Family Name: TPS621351
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 11-VQFN-HR (2x3)
Output Voltage MAX: 12V
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): BD8649EFV-E2; BD9329AEFJ-E2; MP28315CN-Z; BD8643FV-E2;
Introduction Date: April 04, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 4A 11VQFN
Switching Voltage Regulators 3-17V, 3.5A Step-Down Converter
IC REG BUCK ADJ 3.5A 11VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
IC REG BUCK ADJ 3.5A 11VQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44877-2-ND | 798061-TPS621351RGXT | TPS621351RGXT | TPS621351RGXT | TPS621351RGXT | TPS621351RGXT | TPS621351RGXT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS621351RGXT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 12 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 12 volts |