The TPS62085RLTR is a 3-A synchronous step-down converter with DCS-Control topology and hiccup short-circuit protection, designed for small solution size and high efficiency in battery-powered and point-of-load applications. It operates from a 2.5-V to 6.0-V input voltage range and provides an adjustable output voltage from 0.8 V to V_IN. The device includes power save mode for light-load efficiency, 100% duty cycle for low dropout, and an integrated power good output. It is housed in a 2-mm × 2-mm VSON-HR (RLT) package with 7 pins and supports an operating temperature range of -40°C to 125°C. Quiescent current is 17 μA, and output capacitor values from 10 μF to 150 μF are supported.
3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 HotRod Package 7-VSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 034338-TPS62085RLTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS62085
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 7-VSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): MAX8989EWL+; MAX8989AEWL+T; LTC3414MPFE#TRPBF;
Introduction Date: October 30, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
IC REG BUCK ADJ 3A 7VSON-HR
IC REG BUCK ADJ 3A 7VSON
IC REG BUCK ADJ 3A 7VSON-HR
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62085RLTR | 296-40830-2-ND | 034338-TPS62085RLTR | TPS62085RLTR | TPS62085RLTR | TPS62085RLTR | TPS62085RLTR |
| Product Name | TPS62085 3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 HotRod Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62085RLTR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; VSON | Other; 7-VFDFN | Other; 7-VSON (2x2) | Other; 7-VFDFN | Other; 7-VFDFN | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 volts |