Texas Instruments TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package TPS62153AQRGTTQ1

Description
3?17V 1A Automotive Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125
Request a Quote
Description
3?17V 1A Automotive Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62153A-Q1 is an automotive-qualified synchronous step-down DC-DC converter designed for high power density applications, providing up to 1 A continuous output current at a fixed 5 V output voltage from an input range of 3 V to 17 V. It operates with a typical switching frequency of 2.5 MHz and features DCS-Control™ topology for fast transient response and high output accuracy. The device is packaged in a 3 mm × 3 mm VQFN-16 package with an exposed thermal pad for improved thermal performance. It is qualified for the automotive temperature range of -40°C to 125°C junction temperature, meets AEC-Q100 Grade 2 with HBM ESD classification level 2 and CDM ESD classification level C4B, and includes functional safety documentation. Quiescent current is 17 µA in power save mode, and it supports 100% duty cycle for low input-to-output voltage transitions.

Datasheet Summary
Powered by GS/AI

The TPS62153A-Q1 is an automotive-qualified synchronous step-down DC-DC converter designed for high power density applications, providing up to 1 A continuous output current at a fixed 5 V output voltage from an input range of 3 V to 17 V. It operates with a typical switching frequency of 2.5 MHz and features DCS-Control™ topology for fast transient response and high output accuracy. The device is packaged in a 3 mm × 3 mm VQFN-16 package with an exposed thermal pad for improved thermal performance. It is qualified for the automotive temperature range of -40°C to 125°C junction temperature, meets AEC-Q100 Grade 2 with HBM ESD classification level 2 and CDM ESD classification level C4B, and includes functional safety documentation. Quiescent current is 17 µA in power save mode, and it supports 100% duty cycle for low input-to-output voltage transitions.

Suppliers

Company
Product
Description
Supplier Links
TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package - TPS62153AQRGTTQ1 - Texas Instruments
Dallas, TX, United States
TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package
TPS62153AQRGTTQ1
TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package TPS62153AQRGTTQ1
3?17V 1A Automotive Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125

3?17V 1A Automotive Step-Down Converter in 3x3 QFN package 16-QFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62153AQRGTTQ1 - 798063-TPS62153AQRGTTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62153AQRGTTQ1
798063-TPS62153AQRGTTQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62153AQRGTTQ1 798063-TPS62153AQRGTTQ1
Manufacturer: Texas Instruments Win Source Part Number: 798063-TPS62153AQRGT TQ1 Series: Automotive, AEC-Q100, DCS-Control Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-VFQFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Input Voltage MIN: 3V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): TPS62150ARGTR; TPS62153AQRGTTQ1; TPS62153AQRGTRQ1; LTC3621IDCB-5#PBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798063-TPS62153AQRGTTQ1
Series: Automotive, AEC-Q100, DCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): TPS62150ARGTR; TPS62153AQRGTTQ1; TPS62153AQRGTRQ1; LTC3621IDCB-5#PBF;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40839-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40839-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40839-2-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40839-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40839-6-ND
Voltage Regulators - DC DC Switching Regulators 296-40839-6-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40839-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40839-1-ND
Voltage Regulators - DC DC Switching Regulators 296-40839-1-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62153AQRGTTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62153AQRGTTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62153AQRGTTQ1
IC REG BUCK 5V 1A 16VQFN

IC REG BUCK 5V 1A 16VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62153AQRGTTQ1
Switching Voltage Regulators TPS62153AQRGTTQ1
Switching Voltage Regulators 3-17V 1A Auto Stp-Dwn Converter

Switching Voltage Regulators 3-17V 1A Auto Stp-Dwn Converter

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62153AQRGTTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62153AQRGTTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62153AQRGTTQ1
IC REG BUCK 5V 1A 16VQFN

IC REG BUCK 5V 1A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62153AQRGTTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62153AQRGTTQ1
Voltage Regulators - DC DC Switching Regulators TPS62153AQRGTTQ1
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62153AQRGTTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62153AQRGTTQ1
Voltage Regulators - DC DC Switching Regulators TPS62153AQRGTTQ1
IC REG BUCK 5V 1A 16VQFN

IC REG BUCK 5V 1A 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62153AQRGTTQ1 798063-TPS62153AQRGTTQ1 296-40839-2-ND TPS62153AQRGTTQ1 TPS62153AQRGTTQ1 TPS62153AQRGTTQ1 TPS62153AQRGTTQ1 TPS62153AQRGTTQ1
Product Name TPS62153A-Q1 3?17V 1A Automotive Step-Down Converter in 3x3 QFN package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62153AQRGTTQ1 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data