Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 742790-TPS62261TDRVR
Manufacturer Homepage: www.ti.com
Reference case: QFN
Reference Date Code: 1040+
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad
IC REG BUCK 1.8V 600MA 6SON
IC REG BUCK 1.8V 600MA 6SON
IC REG BUCK 1.8V 600MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62261TDRVRQ1 | 742790-TPS62261TDRVRQ1 | 296-25729-1-ND | TPS62261TDRVRQ1 | TPS62261TDRVRQ1 | TPS62261TDRVRQ1 | TPS62261TDRVRQ1 |
| Product Name | TPS62261-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62261TDRVRQ1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |