3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 16-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1317770-TPS62092RGTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 3A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.8MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: Yes
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISTPS62092RGTR,2
Base Product Number: TPS62092
RoHS Status: ROHS3 Compliant
IC REG BUCK 2.5V 3A 16VQFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 3A 16-VFQFN Exposed Pad
IC REG BUCK 2.5V 3A 16QFN
IC REG BUCK 2.5V 3A 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62092RGTR | TPS62092RGTR-ND | 1317770-TPS62092RGTR | TPS62092RGTR | TPS62092RGTR | TPS62092RGTR | TPS62092RGTR |
| Product Name | TPS62092 3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Tracking,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts |