Texas Instruments TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN TPS62172QDSGTQ1

Description
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN 8-WSON -40 to 125
Request a Quote Datasheet
Description
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN - TPS62172QDSGTQ1 - Texas Instruments
Dallas, TX, United States
TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN
TPS62172QDSGTQ1
TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN TPS62172QDSGTQ1
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN 8-WSON -40 to 125

3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN 8-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62172QDSGTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62172QDSGTQ1CT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62172QDSGTQ1CT-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62172QDSGTQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62172QDSGTQ1DKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62172QDSGTQ1DKR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62172QDSGTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62172QDSGTQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62172QDSGTQ1TR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62172QDSGTQ1 - 798066-TPS62172QDSGTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62172QDSGTQ1
798066-TPS62172QDSGTQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62172QDSGTQ1 798066-TPS62172QDSGTQ1
Manufacturer: Texas Instruments Win Source Part Number: 798066-TPS62172QDSGT Q1 Series: Automotive, AEC-Q100, DCS-Control Operating Temperature Range: -40°C ~ 125°C (TJ) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 500mA Family Name: TPS62172-Q1 Output Voltage: 0.9V Categories: Integrated Circuits (ICs) Output Voltage MAX: 6V Input Voltage MIN: 3V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): PSA60TR; TPS62172QDSGRQ1; Introduction Date: December 04, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798066-TPS62172QDSGTQ1
Series: Automotive, AEC-Q100, DCS-Control
Operating Temperature Range: -40°C ~ 125°C (TJ)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62172-Q1
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Output Voltage MAX: 6V
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): PSA60TR; TPS62172QDSGRQ1;
Introduction Date: December 04, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62172QDSGTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62172QDSGTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62172QDSGTQ1
IC REG BUCK 3.3V 500MA 8WSON

IC REG BUCK 3.3V 500MA 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62172QDSGTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62172QDSGTQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62172QDSGTQ1
IC REG BUCK 3.3V 500MA 8WSON

IC REG BUCK 3.3V 500MA 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62172QDSGTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62172QDSGTQ1
Voltage Regulators - DC DC Switching Regulators TPS62172QDSGTQ1
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62172QDSGTQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62172QDSGTQ1
Voltage Regulators - DC DC Switching Regulators TPS62172QDSGTQ1
IC REG BUCK 3.3V 500MA 8WSON

IC REG BUCK 3.3V 500MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62172QDSGTQ1 296-TPS62172QDSGTQ1CT-ND 798066-TPS62172QDSGTQ1 TPS62172QDSGTQ1 TPS62172QDSGTQ1 TPS62172QDSGTQ1 TPS62172QDSGTQ1
Product Name TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62172QDSGTQ1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed Adjustable / Variable; Adjustable Fixed; Fixed Fixed
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 6 volts 3.3 volts 0.9000 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products