Texas Instruments TPS62065 3MHz, 2A Step-Down Converter in 2x2 SON Package TPS62065DSGT

Description
3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote
Description
3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62065 is a 3-MHz synchronous step-down DC/DC converter capable of delivering up to 2 A output current from an input voltage range of 2.9 V to 6 V. It operates in power save mode for high efficiency across load currents or in fixed-frequency PWM mode when the MODE pin is pulled high. The device features a power good output, output capacitor discharge, and maintains an output voltage accuracy of ±1.5% in PWM mode with a typical quiescent current of 18 µA. It is housed in an 8-pin 2 mm × 2 mm × 0.75 mm WSON package and supports operation from -40°C to 125°C junction temperature. The TPS62065DSGT variant is available in a 250-unit small tape and reel package with a moisture sensitivity level of 2 and a lead finish of NIPDAU.

Datasheet Summary
Powered by GS/AI

The TPS62065 is a 3-MHz synchronous step-down DC/DC converter capable of delivering up to 2 A output current from an input voltage range of 2.9 V to 6 V. It operates in power save mode for high efficiency across load currents or in fixed-frequency PWM mode when the MODE pin is pulled high. The device features a power good output, output capacitor discharge, and maintains an output voltage accuracy of ±1.5% in PWM mode with a typical quiescent current of 18 µA. It is housed in an 8-pin 2 mm × 2 mm × 0.75 mm WSON package and supports operation from -40°C to 125°C junction temperature. The TPS62065DSGT variant is available in a 250-unit small tape and reel package with a moisture sensitivity level of 2 and a lead finish of NIPDAU.

Suppliers

Company
Product
Description
Supplier Links
TPS62065 3MHz, 2A Step-Down Converter in 2x2 SON Package - TPS62065DSGT - Texas Instruments
Dallas, TX, United States
TPS62065 3MHz, 2A Step-Down Converter in 2x2 SON Package
TPS62065DSGT
TPS62065 3MHz, 2A Step-Down Converter in 2x2 SON Package TPS62065DSGT
3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85

3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27204-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27204-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27204-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27204-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27204-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27204-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27204-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27204-6-ND
Voltage Regulators - DC DC Switching Regulators 296-27204-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62065DSGT - 081708-TPS62065DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62065DSGT
081708-TPS62065DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62065DSGT 081708-TPS62065DSGT
Manufacturer: Texas Instruments Win Source Part Number: 081708-TPS62065DSGT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 6V Minimum Input Voltage: 2.9V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081708-TPS62065DSGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.9V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62065DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62065DSGT
Voltage Regulators - DC DC Switching Regulators TPS62065DSGT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62065DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62065DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62065DSGT
IC REG BUCK ADJ 2A 8WSON

IC REG BUCK ADJ 2A 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62065DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62065DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62065DSGT
IC REG BUCK ADJUSTABLE 2A 8WSON

IC REG BUCK ADJUSTABLE 2A 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62065DSGT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62065DSGT
Voltage Regulators - DC DC Switching Regulators TPS62065DSGT
IC REG BUCK ADJUSTABLE 2A 8WSON

IC REG BUCK ADJUSTABLE 2A 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62065DSGT 296-27204-1-ND 081708-TPS62065DSGT TPS62065DSGT TPS62065DSGT TPS62065DSGT TPS62065DSGT
Product Name TPS62065 3MHz, 2A Step-Down Converter in 2x2 SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62065DSGT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 6 volts 0.8000 to 6 volts 0.8000 volts 0.8000 to 6 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data