Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 806321-TPS62136RGXR
Packaging: Reel
Mounting Style: SMD
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 11-VQFN-HR (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 17V
Maximum Output Voltage: 12V
Manufacturer Package: 11-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG BUCK ADJ 4A 11VQFN
Switching Voltage Regulators 3-17V 4.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN 11-VQFN-HR -40 to 125
IC REG BUCK ADJUSTABLE 4A 11VQFN
IC REG BUCK ADJUSTABLE 4A 11VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48760-6-ND | 806321-TPS62136RGXR | TPS62136RGXR | TPS62136RGXR | TPS62136RGXR | TPS62136RGXR | TPS62136RGXR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62136RGXR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 12 volts | 12 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 12 volts |