3.3-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-VQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112312-TPS62111RSAT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3.1V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG BUCK 3.3V 1.5A 16QFN
IC REG BUCK 3.3V 1.5A 16QFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-VQFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62111RSATG4 | TPS62111RSATG4-ND | 1112312-TPS62111RSATG4 | TPS62111RSATG4 | TPS62111RSATG4 | TPS62111RSATG4 |
| Product Name | TPS62111 3.3-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62111RSATG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; QFN | Other; 16-VQFN Exposed Pad | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |