15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control 8-SOT-23 -40 to 85
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8
Manufacturer: Texas Instruments
Win Source Part Number: 034349-TPS62120DCNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: Up to 800kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 75mA
Family Name: TPS62120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-8
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2V
Alternative Parts (Cross-Reference): iP2005ATRPbF; iP2005CTRPbF; iP2005APbF;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 75MA SOT23-8
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8
IC REG BUCK ADJ 75MA SOT23-8
IC REG BUCK ADJ 75MA SOT23-8
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62120DCNR | 296-27815-6-ND | 034349-TPS62120DCNR | TPS62120DCNR | TPS62120DCNR | TPS62120DCNR | TPS62120DCNR |
| Product Name | TPS62120 15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62120DCNR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 | SOT23 | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts | 1.2 to 5.5 volts | 1.2 volts |