Texas Instruments TPS62291 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62291DRVR

Description
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62291 2.25MHz 1A Step-Down Converter in 2x2mm SON Package - TPS62291DRVR - Texas Instruments
Dallas, TX, United States
TPS62291 2.25MHz 1A Step-Down Converter in 2x2mm SON Package
TPS62291DRVR
TPS62291 2.25MHz 1A Step-Down Converter in 2x2mm SON Package TPS62291DRVR
2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

2.25MHz 1A Step-Down Converter in 2x2mm SON Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41859-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41859-2-ND
Voltage Regulators - DC DC Switching Regulators 296-41859-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41859-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41859-1-ND
Voltage Regulators - DC DC Switching Regulators 296-41859-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41859-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41859-6-ND
Voltage Regulators - DC DC Switching Regulators 296-41859-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62291DRVR - 034390-TPS62291DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62291DRVR
034390-TPS62291DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62291DRVR 034390-TPS62291DRVR
Manufacturer: Texas Instruments Win Source Part Number: 034390-TPS62291DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: TPS62291 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2.3V Alternative Parts (Cross-Reference): ADP2107ACPZ-3.3-R7; XC9235A33DER-G; ADP2107ACPZ-3.3; Introduction Date: April 01, 2007 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034390-TPS62291DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: TPS62291
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.3V
Alternative Parts (Cross-Reference): ADP2107ACPZ-3.3-R7; XC9235A33DER-G; ADP2107ACPZ-3.3;
Introduction Date: April 01, 2007
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62291DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62291DRVR
Voltage Regulators - DC DC Switching Regulators TPS62291DRVR
IC REG BUCK 3.3V 1A 6SON

IC REG BUCK 3.3V 1A 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62291DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62291DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62291DRVR
IC REG BUCK 3.3V 1A 6WSON

IC REG BUCK 3.3V 1A 6WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62291DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62291DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62291DRVR
IC REG BUCK 3.3V 1A 6SON

IC REG BUCK 3.3V 1A 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62291DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62291DRVR
Voltage Regulators - DC DC Switching Regulators TPS62291DRVR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62291DRVR 296-41859-2-ND 034390-TPS62291DRVR TPS62291DRVR TPS62291DRVR TPS62291DRVR TPS62291DRVR
Product Name TPS62291 2.25MHz 1A Step-Down Converter in 2x2mm SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62291DRVR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670406VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM20123QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers