Texas Instruments TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package TPS62131RGTT

Description
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package - TPS62131RGTT - Texas Instruments
Dallas, TX, United States
TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package
TPS62131RGTT
TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package TPS62131RGTT
3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

3-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62131RGTTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62131RGTTDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62131RGTTDKR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62131RGTTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62131RGTTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62131RGTTTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62131RGTTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62131RGTTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62131RGTTCT-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62131RGTT - 1272858-TPS62131RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62131RGTT
1272858-TPS62131RGTT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62131RGTT 1272858-TPS62131RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1272858-TPS62131RGTT Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: TPS62131 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.8V Switching Frequency: 2.5MHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V

Manufacturer: Texas Instruments
Win Source Part Number: 1272858-TPS62131RGTT
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TPS62131
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.8V
Switching Frequency: 2.5MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 17V

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62131RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62131RGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62131RGTT
IC REG BUCK 1.8V 3A 16QFN

IC REG BUCK 1.8V 3A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62131RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62131RGTT
Voltage Regulators - DC DC Switching Regulators TPS62131RGTT
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62131RGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62131RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62131RGTT
IC REG BUCK 1.8V 3A 16VQFN

IC REG BUCK 1.8V 3A 16VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62131RGTT 296-TPS62131RGTTDKR-ND 1272858-TPS62131RGTT TPS62131RGTT TPS62131RGTT TPS62131RGTT
Product Name TPS62131 3-17V 3A Step-Down Converter in 3x3 QFN Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62131RGTT PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS65251 PMU with 3 DC/DC Converters, up to 18Vin - 905-6525100 - Texas Instruments
Specs
Package Type Other; VQFN
Output Voltage 0.8000 to 18 volts
IOUT 3 amps
View Details
5 suppliers
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
6 suppliers
4.65A 825kHz TSSOP Voltage Regulator IC - 739-LM20242MHE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 2 amps
View Details
2 suppliers
DC DC Switching Controllers - 5962-8768101V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers