The TPS62082 is a 1.2-A high-efficiency synchronous step-down converter with DCS-Control™ architecture and Snooze Mode, designed for battery-powered portable devices and point-of-load regulation. It operates from a 2.3-V to 6-V input voltage range and provides output voltages tailored by external feedback resistors, not fixed at 3.3 V. It features a 6.5-µA ultra-low quiescent current in Snooze Mode, 100% duty cycle for lowest dropout, power-good output, short-circuit protection, and thermal shutdown. The device is housed in an 8-pin 2-mm × 2-mm WSON package with a thermal pad and supports junction temperatures from -40°C to 125°C.
1.2A High Efficient Step Down Converter in 2x2mm SON Package. 3.3 Vout (Min) 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 800988-TPS62082DSGR
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.2A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TPS62082
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 8-WFDFN Exposed Pad
IC REG BUCK 3.3V 1.2A 8WSON
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.2A 8-WFDFN Exposed Pad
IC REG BUCK 3.3V 1.2A 8WSON
IC REG BUCK 3.3V 1.2A SYNC 8WSON
IC REG BUCK 3.3V 1.2A 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62082DSGR | 800988-TPS62082DSGR | 296-49331-2-ND | TPS62082DSGR | TPS62082DSGR | TPS62082DSGR | 815-TPS62082DSGR | TPS62082DSGR |
| Product Name | TPS62082 1.2A High Efficient Step Down Converter in 2x2mm SON Package. 3.3 Vout (Min) | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62082DSGR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 3.3V 1.2A SYNC 8WSON | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |