Win Source Part Number: 978695-TPS62171QDSGR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100, DCS-Control™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45329-6,296-4532
Base Product Number: TPS62171
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 8-WFDFN Exposed Pad
IC REG BUCK 1.8V 500MA 8WSON
IC REG BUCK 1.8V 500MA 8WSON
IC REG BUCK 1.8V 500MA 8WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 978695-TPS62171QDSGRQ1 | 296-45329-2-ND | TPS62171QDSGRQ1 | TPS62171QDSGRQ1 | TPS62171QDSGRQ1 | TPS62171QDSGRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2250 kHz | 2250 kHz | 2250 kHz | 2250 kHz | 2250 kHz | 2250 kHz |