Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.9V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.9V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.9V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
Switching Regulator, Voltage-mode, 0.4A, 2500kHz Switching Freq-Max, PDSO10
IC REG BCK PROG 400MA DL 10VSON
IC REG BUCK PROG/3.3V DL 10SON
Buck Switching Regulator IC Positive Programmable (Fixed) 1.2V, 1.9V (3.3V) 2 Output 400mA, 600mA 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62404DRCT | 296-TPS62404DRTR-ND | TPS62404DRCT | TPS62404DRCT | TPS62404DRCT | TPS62404DRCT |
| Product Name | TPS62404 Dual, 400mA and 600mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Programmable (Fixed) | |||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; VSON10 | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 1.9 volts | 1.2 to 1.9 volts | 1.2 volts | 1.2 to ? volts |