Texas Instruments TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62242DRVT

Description
1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Description
1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62242 is a 1.2V fixed-output, 300-mA synchronous step-down DC-DC converter designed for battery-powered portable applications. It operates with a 2-V to 6-V input voltage range and switches at a fixed frequency of 2.25 MHz, entering power save mode at light loads to maintain efficiency. The device is available in a 6-pin WSON package measuring 2 mm × 2 mm × 0.8 mm, supporting a solution height under 1 mm and operating over a free-air temperature range of -40°C to 85°C. Quiescent current is typically 15 μA, with output voltage accuracy of ±1.5% in PWM mode and shutdown current below 1 μA.

Datasheet Summary
Powered by GS/AI

The TPS62242 is a 1.2V fixed-output, 300-mA synchronous step-down DC-DC converter designed for battery-powered portable applications. It operates with a 2-V to 6-V input voltage range and switches at a fixed frequency of 2.25 MHz, entering power save mode at light loads to maintain efficiency. The device is available in a 6-pin WSON package measuring 2 mm × 2 mm × 0.8 mm, supporting a solution height under 1 mm and operating over a free-air temperature range of -40°C to 85°C. Quiescent current is typically 15 μA, with output voltage accuracy of ±1.5% in PWM mode and shutdown current below 1 μA.

Suppliers

Company
Product
Description
Supplier Links
TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62242DRVT - Texas Instruments
Dallas, TX, United States
TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62242DRVT
TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62242DRVT
1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22855-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22855-2-ND
Voltage Regulators - DC DC Switching Regulators 296-22855-2-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22855-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22855-1-ND
Voltage Regulators - DC DC Switching Regulators 296-22855-1-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22855-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22855-6-ND
Voltage Regulators - DC DC Switching Regulators 296-22855-6-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62242DRVT - 1272897-TPS62242DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62242DRVT
1272897-TPS62242DRVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62242DRVT 1272897-TPS62242DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1272897-TPS62242DRVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Family Name: TPS62242 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SON (2x2) Input Voltage MIN: 2V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): ADP2102YCPZ-1.2; ADP2102YCPZ-1.2-R7; LTC3406ES5-1.5#TR; Introduction Date: October 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272897-TPS62242DRVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: TPS62242
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Input Voltage MIN: 2V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): ADP2102YCPZ-1.2; ADP2102YCPZ-1.2-R7; LTC3406ES5-1.5#TR;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62242DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62242DRVT
Voltage Regulators - DC DC Switching Regulators TPS62242DRVT
IC REG BUCK 1.2V 300MA 6SON

IC REG BUCK 1.2V 300MA 6SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62242DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62242DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62242DRVT
IC REG BUCK 1.2V 300MA 6SON

IC REG BUCK 1.2V 300MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62242DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62242DRVT
Voltage Regulators - DC DC Switching Regulators TPS62242DRVT
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now
IC REG BUCK 1.2V 0.3A SYNC 6SON - 815-TPS62242DRVT - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.2V 0.3A SYNC 6SON
815-TPS62242DRVT
IC REG BUCK 1.2V 0.3A SYNC 6SON 815-TPS62242DRVT
IC REG BUCK 1.2V 0.3A SYNC 6SON

IC REG BUCK 1.2V 0.3A SYNC 6SON

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62242DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62242DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62242DRVT
IC REG BUCK 1.2V 300MA 6WSON

IC REG BUCK 1.2V 300MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62242DRVT 296-22855-2-ND 1272897-TPS62242DRVT TPS62242DRVT TPS62242DRVT TPS62242DRVT 815-TPS62242DRVT TPS62242DRVT
Product Name TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62242DRVT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.2V 0.3A SYNC 6SON Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 6 volts 1.2 volts
Unlock Full Specs
to access all available technical data