The TPS62302DRCR is a 500-mA, 3-MHz synchronous step-down converter with a fixed 1.6-V output voltage, designed for battery-powered portable applications. It is packaged in a 10-pin VSON (DRC) measuring 3 mm by 3 mm and operates over a junction temperature range of -40°C to 85°C. The device supports efficient operation with up to 93% efficiency, a quiescent current of 86 µA, and 100% duty cycle for low dropout. It features power-save mode for light loads and can be synchronized to an external clock at 3 MHz.
1.6V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 500mA 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 798072-TPS62302DRCR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62302
Output Voltage: 1.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSON (3x3)
Input Voltage MIN: 2.7V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): ADP2102YCPZ-1.5; ADP2102YCPZ-1.8-R7; ADP2102YCPZ-1.875; LTC3410ESC6-1.875#TR
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG BUCK 1.6V 500MA 10VSON
IC REG BUCK 1.6V 500MA 10VSON
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 500mA 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62302DRCR | 296-18982-2-ND | 798072-TPS62302DRCR | TPS62302DRCR | TPS62302DRCR | TPS62302DRCR |
| Product Name | TPS62302 1.6V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62302DRCR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 to ? volts |