3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package 7-VSON -40 to 85
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 7-VFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 1272845-TPS62086RLTR
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 7-VFDFN
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS62086
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 7-VSON (2x2)
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Introduction Date: October 30, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC REG BUCK 3.3V 3A 7VSON-HR
IC REG BUCK 3.3V 3A 7VSON-HR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 7-VFDFN
IC REG BUCK 3.3V 3A 7VSON
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62086RLTR | 296-40831-2-ND | 1272845-TPS62086RLTR | TPS62086RLTR | TPS62086RLTR | TPS62086RLTR | TPS62086RLTR |
| Product Name | TPS62086 3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62086RLTR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 7-VFDFN | Other; 7-VFDFN | Other; 7-VFDFN | Other; 7-VFDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |