Manufacturer: Texas Instruments
Win Source Part Number: 798052-TPS6209718RWK
Series: iDCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 11-VFQFN
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TPS62097
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 11-VQFN (2x2)
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): LTC1875EGN#TR; LTC1875EGN; MAX8989EWL+T; MAX8989AEWL+T;
Introduction Date: December 16, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 11-VFQFN
IC REG BUCK 1.8V 2A 11VQFN
IC REG BUCK 1.8V 2A 11VQFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 11-VFQFN
Switching Voltage Regulators 2A Step Down Converter
IC REG BUCK 1.8V 2A 11VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798052-TPS6209718RWKT | 296-TPS6209718RWKTDKR-ND | TPS6209718RWKT | 815-TPS6209718RWKT | TPS6209718RWKT | TPS6209718RWKT | TPS6209718RWKT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6209718RWKT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 1.8V 2A 11VQFN | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 11-VFQFN | Other; 11-PowerVFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts |