The TPS62363YZHR is a synchronous step-down DC-DC converter designed to provide a peak output current of 3A, optimized for battery-powered portable applications. It operates within an input voltage range of 2.5V to 5.5V and features a programmable output voltage range from 0.5V to 1.77V in 10mV steps, adjustable via an I2C compatible interface. The device is equipped with remote sense capabilities for improved voltage regulation and supports low-voltage DSPs and processor cores, making it suitable for use in smartphones, tablets, and other handheld devices. It includes multiple protection features such as over-temperature protection, input under-voltage detection, and soft start functionality. The TPS62363 is housed in a compact 16-bump NanoFree,Ñ¢ package, facilitating a small solution size of less than 25mm², which is advantageous for space-constrained designs.
Processor Core Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85
Switching Regulator, Voltage-mode, 3A, 2500kHz Switching Freq-Max, PBGA16
Processor Core Supply with I2C Compatible Interface and Remote Sense 16-DSBGA -40 to 85 Product overview: TPS62363YZHR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62363YZHR can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 900880-TPS62363YZHR
Series: DCS-Control™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA
Package: 16-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62363
Categories: Integrated Circuits (ICs)
Case / Package: 16-DSBGA (2.24x2.16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-36826-1, 296-36826-1, 296-36826-2, -296-36826-1-ND, 296-36826-6, TPS62363YZHR-ND
IC REG BCK ADJ/PROG 2.5A 16DSBGA
IC REG BCK ADJ/PROG 2.5A 16DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62363YZHR | TPS62363YZHR | 739-TPS62363YZHR | 296-36826-2-ND | 900880-TPS62363YZHR | TPS62363YZHR | TPS62363YZHR | TPS62363YZHR |
| Product Name | TPS62363 Processor Core Supply with I2C Compatible Interface and Remote Sense | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62363YZHR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | ||||
| Package Type | Other; DSBGA | Other; DSBGA16 | Other; 16-UFBGA, DSBGA | Other; 16-DSBGA (2.24x2.16) | Other; 16-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 0.5000 to 1.77 volts | 1.77 volts | 0.5000 to 1.77 volts | 0.5000 to 1.77 volts |