Texas Instruments TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260IDRVRQ1

Description
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62260IDRVRQ1 - Texas Instruments
Dallas, TX, United States
TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62260IDRVRQ1
TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260IDRVRQ1
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1101016-TPS62260IDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1101016-TPS62260IDRVRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1101016-TPS62260IDRVRQ1
Win Source Part Number: 1101016-TPS62260IDRV RQ1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Voltage - Output (Max): 6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TPS62260DRVT; TPS62260DRVR; TPS62262DRVT; FAN5358S718X; FAN5358S713X; FAN5358S712X; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS62260

Win Source Part Number: 1101016-TPS62260IDRVRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TPS62260DRVT; TPS62260DRVR; TPS62262DRVT; FAN5358S718X; FAN5358S713X; FAN5358S712X;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS62260

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62260IDRVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62260IDRVRQ1TR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62260IDRVRQ1TR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62260IDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62260IDRVRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62260IDRVRQ1
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62260IDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62260IDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62260IDRVRQ1
IC REG BUCK ADJ 600MA 6WSON

IC REG BUCK ADJ 600MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62260IDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62260IDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS62260IDRVRQ1
IC REG BUCK ADJ 600MA 6SON

IC REG BUCK ADJ 600MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62260IDRVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62260IDRVRQ1
Voltage Regulators - DC DC Switching Regulators TPS62260IDRVRQ1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62260IDRVRQ1 1101016-TPS62260IDRVRQ1 296-TPS62260IDRVRQ1TR-ND TPS62260IDRVRQ1 TPS62260IDRVRQ1 TPS62260IDRVRQ1 TPS62260IDRVRQ1
Product Name TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON,SOT Other; Tape & Reel (TR) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 to 6 volts 0.6000 volts 0.6000 volts 0.6000 to 6 volts
Unlock Full Specs
to access all available technical data