Texas Instruments TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? TPS62160DGKR

Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-VSSOP -40 to 85
Request a Quote
Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62160DGKR is a 3-V to 17-V, 1-A synchronous step-down DC/DC converter with DCS-Control™ topology, packaged in an 8-pin VSSOP measuring 3.00 mm × 3.00 mm. It supports adjustable output voltages from 0.9 V to 6 V, operates with a typical switching frequency of 2.25 MHz, and draws typically 17 μA quiescent current in power save mode. It features a PowerGood output, 100% duty cycle mode, short-circuit protection, and over-temperature protection, with an operating temperature range of -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The TPS62160DGKR is a 3-V to 17-V, 1-A synchronous step-down DC/DC converter with DCS-Control™ topology, packaged in an 8-pin VSSOP measuring 3.00 mm × 3.00 mm. It supports adjustable output voltages from 0.9 V to 6 V, operates with a typical switching frequency of 2.25 MHz, and draws typically 17 μA quiescent current in power save mode. It features a PowerGood output, 100% duty cycle mode, short-circuit protection, and over-temperature protection, with an operating temperature range of -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? - TPS62160DGKR - Texas Instruments
Dallas, TX, United States
TPS62160 3V-17V 1A Step-Down Converters with DCS-Control?
TPS62160DGKR
TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? TPS62160DGKR
3V-17V 1A Step-Down Converters with DCS-Control? 8-VSSOP -40 to 85

3V-17V 1A Step-Down Converters with DCS-Control? 8-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41758-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41758-2-ND
Voltage Regulators - DC DC Switching Regulators 296-41758-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41758-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41758-6-ND
Voltage Regulators - DC DC Switching Regulators 296-41758-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41758-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41758-1-ND
Voltage Regulators - DC DC Switching Regulators 296-41758-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DGKR - 034359-TPS62160DGKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DGKR
034359-TPS62160DGKR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DGKR 034359-TPS62160DGKR
Manufacturer: Texas Instruments Win Source Part Number: 034359-TPS62160DGKR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: TPS62160 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VSSOP Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 6V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): BD8313HFN-TR; LTC3607IUD#PBF; BD8313HFN; Introduction Date: September 24, 2016 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Signal Processing, Portable Devices, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Multimedia

Manufacturer: Texas Instruments
Win Source Part Number: 034359-TPS62160DGKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: TPS62160
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 6V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): BD8313HFN-TR; LTC3607IUD#PBF; BD8313HFN;
Introduction Date: September 24, 2016
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Signal Processing, Portable Devices, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Multimedia

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62160DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62160DGKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62160DGKR
IC REG BUCK ADJ 1A 8VSSOP

IC REG BUCK ADJ 1A 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62160DGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62160DGKR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62160DGKR
IC REG BUCK ADJUSTABLE 1A 8VSSOP

IC REG BUCK ADJUSTABLE 1A 8VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62160DGKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62160DGKR
Voltage Regulators - DC DC Switching Regulators TPS62160DGKR
IC REG BUCK ADJUSTABLE 1A 8VSSOP

IC REG BUCK ADJUSTABLE 1A 8VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62160DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62160DGKR
Voltage Regulators - DC DC Switching Regulators TPS62160DGKR
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62160DGKR 296-41758-2-ND 034359-TPS62160DGKR TPS62160DGKR TPS62160DGKR TPS62160DGKR TPS62160DGKR
Product Name TPS62160 3V-17V 1A Step-Down Converters with DCS-Control? Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62160DGKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VSSOP,WSON Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-VSSOP SSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 6 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 to 6 volts
Unlock Full Specs
to access all available technical data