Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49 50 57
Product Name Notes
150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 5-SOT-23 -40 to 125
150-mA, 6.5-V, 1-?A IQ Voltage Regulators with Enable 6-SON -40 to 125
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 200mA/100mA Dual LDOs 32-VQFN -40 to 85
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85
1A/2A Dual-Output LDO Voltage Regulator W/Power Up Seq. For Split Vo, Adjust. Outputs 1.22V - 5.5V 24-HTSSOP -40 to 125
2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-HTSSOP -40 to 85
2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-VQFN -40 to 85
2.7V to 6.5V Input Voltage, 3A/2A/2A Output Current Synchronous Buck Converters 32-VQFN -40 to 85
3A, 4.5V to 18V, Precision Adjustable Current Limited Power Distribution Switch 16-VQFN -40 to 125
4.0V-18V Vin, 3A/2A/2A Triple Synchronous Buck Converter with I2C Controlled Dynamic Voltage Scaling 32-VQFN -40 to 125
4.5 to 18V Input Flexible Power Management IC With PMBus/I2C Interface 48-VQFN -40 to 85
4.5 V to 18 V Input Voltage, 3.5A/2.5A, Synchronous Dual Buck Converter w/ Power Distribution Switch 24-VQFN -40 to 85
4.5 V to 18 V Input Voltage, 3.5A/2.5A, Synchronous Dual Buck Converter w/ Power Distribution Switch 24-VQFN
4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control 32-HTSSOP -40 to 125
4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control 36-VQFN -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 32-HTSSOP -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 32-HTSSOP
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 36-VQFN -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller 32-HTSSOP -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller 36-VQFN -40 to 125
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C Controller 36-VQFN
4.5-V to 18-V Input, High Current, Synchronous Step Down, Three Buck Switchers with Integrated FET 40-VQFN -40 to 125
4.5V to 16V INPUT with 2 BUCK CONVERTER and 1x USB switch 28-VQFN -40 to 85
4.5V to 16V INPUT with 2 Buck Converters and Integrated FETS 28-VQFN -40 to 85
4.5v to 16v Input, High Current, Synchronous Step Down 40-VQFN -40 to 85
4.5v to 16v Input, High Current, Synchronous Step Down 40-VQFN
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. 32-VQFN -40 to 85
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Step-Down Converter with I2C controlled DVS. 32-VQFN
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous 32-VQFN -40 to 85
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous Buck Converter 32-VQFN -40 to 85
4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 32-HTSSOP -40 to 125
4.5V to 18V Input, 3.5A/3.5A Dual Synchronous Step-down Converter with I2C Controlled VID 36-VQFN -40 to 125
Adjustable Inverting DC/DC Converter 8-PDIP
Adjustable Inverting DC/DC Converter 8-SOIC
Automotive Catalog Dual-Output Low-Dropout Voltage Regulator with Power-Up Sequencing for Split-Volt 20-HTSSOP -40 to 125
Dual Power Distribution Switch and Monolithic Synchronous Buck Regulator 24-VQFN -40 to 85
Dual Power Distribution Switches and 28V Input, 6A Step-Down DC-DC Converter 28-VQFN -40 to 85
Dual Power Distribution Switches with 4A Buck Regulator 24-VQFN -40 to 125
Dual-output (3.3V/1.2V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125
Dual-output (3.3V/1.8V)1A/2A LDO Regulator with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125
Dual-output 1A/2A Low Dropout (LDO) with dual enables and SVS for split-voltage systems 24-HTSSOP -40 to 125
Dual-Output LDO Voltage Regulators 20-HTSSOP -40 to 125
Dual-Output LDO With SVS and Independent Enables 20-HTSSOP -40 to 125
Dual-Output Low-Dropout (LDO) Voltage Regulator 20-HTSSOP -40 to 125
Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing 20-HTSSOP -40 to 125
Dual-Output Low-Dropout (LDO) Voltage Regulator with Power Up Sequencing For Split Vo 20-HTSSOP -40 to 125
Dual-Output Low-Dropout (LDO) Voltage Regulator With Power-Up Sequencing 20-HTSSOP -40 to 125
Dual-Output Low-Dropout (LDO) Voltage Regulators 20-CFP -55 to 125
Dual-Output Low-Dropout (LDO) Voltage Regulators 24-HTSSOP -40 to 125
Enhanced Product Dual-Output Ldo Voltage Regulator W/ Power-Up Sequencing 20-HTSSOP -55 to 125
Enhanced Product Dual-Output Low-Dropout Voltage Regulators W/Power Up Sequencing 24-HTSSOP -55 to 125
Fixed 12-V 120-MA Boost-Converter Supply 8-PDIP -40 to 85
Fixed 12-V 120-MA Boost-Converter Supply 8-SOIC -40 to 85
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-PDIP -40 to 85
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85
PMU with 3 DC/DC Converters and Charge & Pump, up to 18Vin 40-VQFN -40 to 125
PMU with 3 DC/DC Converters, up to 18Vin 40-VQFN -40 to 125
Three DC-DC Converters with Integrated FET with 4.5V to 16V Input 40-VQFN -40 to 85
Triple Buck Converters with One High Power Switch 40-VQFN -40 to 125
Triple Buck Converters with Two High Power Switch 40-VQFN -40 to 125

<< Prev Next >>