1.2V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 8-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034395-TPS62304YZDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA (2.3x1.3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 8-UFBGA, DSBGA
Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS
IC REG BUCK 1.2V 500MA 8DSBGA
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 500mA 8-UFBGA, DSBGA
IC REG BUCK 1.2V 500MA 8DSBGA
IC REG BCK 1.2V 0.5A SYNC 8DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS62304YZDR | 034395-TPS62304YZDR | 296-19298-2-ND | TPS62304YZDR | TPS62304YZDR | TPS62304YZDR | TPS62304YZDR | 815-TPS62304YZDR |
| Product Name | TPS62304 1.2V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62304YZDR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BCK 1.2V 0.5A SYNC 8DSBGA | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,VSON | Other; 8-DSBGA (2.3x1.3) | Other; 8-UFBGA, DSBGA | Other; SOLCC10 | Other; 8-UFBGA, DSBGA | Other; 8-VFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts | 1.2 volts |