Texas Instruments TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN TPS62172QDSGRQ1

Description
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN 8-WSON -40 to 125
Request a Quote
Description
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN 8-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62172-Q1 is an automotive-qualified synchronous step-down DC-DC converter designed for high power density applications, providing up to 0.5 A output current from an input voltage range of 3 V to 17 V with an adjustable output voltage from 0.9 V to 6 V. It operates with a switching frequency of typically 2.25 MHz and features seamless power save mode transitions, a typical quiescent current of 17 μA, and a power-good output. The device is packaged in an 8-pin WSON measuring 2.00 mm × 2.00 mm and is rated for an operating junction temperature range of -40°C to 125°C. It is AEC-Q100 qualified with H2 ESD classification and C4B CDM classification.

Datasheet Summary
Powered by GS/AI

The TPS62172-Q1 is an automotive-qualified synchronous step-down DC-DC converter designed for high power density applications, providing up to 0.5 A output current from an input voltage range of 3 V to 17 V with an adjustable output voltage from 0.9 V to 6 V. It operates with a switching frequency of typically 2.25 MHz and features seamless power save mode transitions, a typical quiescent current of 17 μA, and a power-good output. The device is packaged in an 8-pin WSON measuring 2.00 mm × 2.00 mm and is rated for an operating junction temperature range of -40°C to 125°C. It is AEC-Q100 qualified with H2 ESD classification and C4B CDM classification.

Suppliers

Company
Product
Description
Supplier Links
TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN - TPS62172QDSGRQ1 - Texas Instruments
Dallas, TX, United States
TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN
TPS62172QDSGRQ1
TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN TPS62172QDSGRQ1
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN 8-WSON -40 to 125

3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN 8-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62172QDSGRQ1 - 851910-TPS62172QDSGRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62172QDSGRQ1
851910-TPS62172QDSGRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62172QDSGRQ1 851910-TPS62172QDSGRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851910-TPS62172QDSGR Q1 Series: Automotive, AEC-Q100, DCS-Control™ Features: Switching Regulator IC Output Package: Reel - TR Family Name: TPS62172 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40841-1-ND, 296-40841-2, TPS62172QDSGRQ1-ND, 296-40841-6, 296-40841-1

Manufacturer: Texas Instruments
Win Source Part Number: 851910-TPS62172QDSGRQ1
Series: Automotive, AEC-Q100, DCS-Control™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62172
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-40841-1-ND, 296-40841-2, TPS62172QDSGRQ1-ND, 296-40841-6, 296-40841-1

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40841-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40841-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40841-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40841-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40841-1-ND
Voltage Regulators - DC DC Switching Regulators 296-40841-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40841-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40841-6-ND
Voltage Regulators - DC DC Switching Regulators 296-40841-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62172QDSGRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62172QDSGRQ1
Voltage Regulators - DC DC Switching Regulators TPS62172QDSGRQ1
IC REG BUCK 3.3V 500MA 8WSON

IC REG BUCK 3.3V 500MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62172QDSGRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62172QDSGRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62172QDSGRQ1
IC REG BUCK 3.3V 500MA 8WSON

IC REG BUCK 3.3V 500MA 8WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62172QDSGRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62172QDSGRQ1
Voltage Regulators - DC DC Switching Regulators TPS62172QDSGRQ1
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62172QDSGRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62172QDSGRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62172QDSGRQ1
IC REG BUCK 3.3V 500MA 8WSON

IC REG BUCK 3.3V 500MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62172QDSGRQ1 851910-TPS62172QDSGRQ1 296-40841-2-ND TPS62172QDSGRQ1 TPS62172QDSGRQ1 TPS62172QDSGRQ1 TPS62172QDSGRQ1
Product Name TPS62172-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62172QDSGRQ1 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; WSON Other; Reel - TR Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 6 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data