4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter 24-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 24-UFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 24-UFBGA, DSBGA
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 24-UFBGA, DSBGA
Switching Voltage Regulators 4-15V,6A,Ultra-Small
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 6A 24-UFBGA, DSBGA
IC REG BUCK 3.3V 6A 24DSBGA
IC REG BUCK 3.3V 6A 24DSBGA
IC REG BUCK 3.3V 6A 24DSBGA
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62182YZFT | 296-38368-2-ND | TPS62182YZFT | TPS62182YZFT | TPS62182YZFT | TPS62182YZFT | TPS62182YZFT |
| Product Name | TPS62182 4-15V, 6A, Ultra-Small Solution Size, 2-Phase Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 24-UFBGA, DSBGA | Other; 24-UFBGA, DSBGA | Other; 24-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Phase Interleaving,Power Good,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |