Texas Instruments TPS62093 3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control TPS62093RGTR

Description
3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85
Request a Quote
Description
3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62093 is a 3-A synchronous step-down converter with DCS-Control™, designed for battery-powered applications and point-of-load regulation. It operates from a 2.5 V to 6 V input voltage range and provides a fixed 1.8 V output voltage. The device is packaged in a 16-pin QFN with a 3.00 mm × 3.00 mm body size and an exposed thermal pad connected to AGND. It features a typical switching frequency of 2.8 MHz, 20 µA quiescent current in power save mode, 95% converter efficiency, and 100% duty cycle for lowest dropout. The operating temperature range is -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The TPS62093 is a 3-A synchronous step-down converter with DCS-Control™, designed for battery-powered applications and point-of-load regulation. It operates from a 2.5 V to 6 V input voltage range and provides a fixed 1.8 V output voltage. The device is packaged in a 16-pin QFN with a 3.00 mm × 3.00 mm body size and an exposed thermal pad connected to AGND. It features a typical switching frequency of 2.8 MHz, 20 µA quiescent current in power save mode, 95% converter efficiency, and 100% duty cycle for lowest dropout. The operating temperature range is -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
TPS62093 3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control - TPS62093RGTR - Texas Instruments
Dallas, TX, United States
TPS62093 3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control
TPS62093RGTR
TPS62093 3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control TPS62093RGTR
3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85

3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62093RGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62093RGTR-ND
Voltage Regulators - DC DC Switching Regulators TPS62093RGTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62093RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62093RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62093RGTR
IC REG BUCK 1.8V 3A 16VQFN

IC REG BUCK 1.8V 3A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62093RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62093RGTR
Voltage Regulators - DC DC Switching Regulators TPS62093RGTR
IC REG BUCK 1.8V 3A 16QFN

IC REG BUCK 1.8V 3A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62093RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62093RGTR
Voltage Regulators - DC DC Switching Regulators TPS62093RGTR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62093RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62093RGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62093RGTR
IC REG BUCK 1.8V 3A 16QFN

IC REG BUCK 1.8V 3A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62093RGTR TPS62093RGTR-ND TPS62093RGTR TPS62093RGTR TPS62093RGTR TPS62093RGTR
Product Name TPS62093 3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Tracking,Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data