Manufacturer: Texas Instruments
Win Source Part Number: 1112399-TPS62311YZDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA (2.3x1.3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA
Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS
IC REG BUCK 1.5V 500MA 8DSBGA
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA
IC REG BUCK 1.5V 500MA 8DSBGA
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1112399-TPS62311YZDR | 296-18251-2-ND | TPS62311YZDR | TPS62311YZDR | TPS62311YZDR | TPS62311YZDR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62311YZDR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-DSBGA (2.3x1.3) | Other; 8-UFBGA, DSBGA | Other; BGA8 | Other; 8-UFBGA, DSBGA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |