3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package 7-VSON -40 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 7-VFDFN
IC REG BUCK 1.8V 3A 7VSON
IC REG BUCK 1.8V 3A 7VSON-HR
IC REG BUCK 1.8V 3A 7VSON-HR
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62087RLTR | 296-40832-2-ND | TPS62087RLTR | TPS62087RLTR | TPS62087RLTR | TPS62087RLTR |
| Product Name | TPS62087 3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 QFN Package | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 7-VFDFN | Other; 7-VFDFN | Other; 7-VFDFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |