Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.85V 500MA 6SON
IC REG BUCK 1.85V 500MA 6SON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-25629-1-ND | TPS62236DRYT | TPS62236DRYT | TPS62236DRYT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.85 volts | 1.85 to ? volts | 1.85 volts |